Vishay Intertechnology, Inc. Res Wirewound 2.1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole T/R G0022K100FS70

Description
Res Wirewound 2.1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole T/R - G0022K100FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole T/R
G0022K100FS70
Res Wirewound 2.1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole T/R G0022K100FS70
Res Wirewound 2.1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G0022K100FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0022K100FS70
Wirewound Resistors 3110-G0022K100FS70
G-2 2.1K 1% S70

G-2 2.1K 1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G0022K100FS70 3110-G0022K100FS70
Product Name Res Wirewound 2.1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 22.5 ohms
View Details