Vishay Intertechnology, Inc. Res Wirewound 2.1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk G0022K100FE12

Description
Res Wirewound 2.1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk - G0022K100FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk
G0022K100FE12
Res Wirewound 2.1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk G0022K100FE12
Res Wirewound 2.1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-G0022K100FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0022K100FE12
Wirewound Resistors 3110-G0022K100FE12
G-2 2.1K 1% E12 e3

G-2 2.1K 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G0022K100FE12 3110-G0022K100FE12
Product Name Res Wirewound 2.1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers