Vishay Intertechnology, Inc. Wirewound Resistors G0021K000FE12

Description
G-2 1K 1% E12 e3
Request a Quote Datasheet
Description
G-2 1K 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0021K000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0021K000FE12
Wirewound Resistors 3110-G0021K000FE12
G-2 1K 1% E12 e3

G-2 1K 1% E12 e3

Supplier's Site Datasheet
Res Wirewound 1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk - G0021K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk
G0021K000FE12
Res Wirewound 1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk G0021K000FE12
Res Wirewound 1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G0021K000FE12 G0021K000FE12
Product Name Wirewound Resistors Res Wirewound 1K Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers