Res Wirewound 1K Ohm 0.1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk
G-2 1K .1% E12 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | G0021K000BE12 | 3110-G0021K000BE12 |
| Product Name | Res Wirewound 1K Ohm 0.1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 20 ±ppm/°C |