Vishay Intertechnology, Inc. Wirewound Resistors G002120R0FB12

Description
G-2 120 1% B12
Request a Quote Datasheet
Description
G-2 120 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G002120R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G002120R0FB12
Wirewound Resistors 3110-G002120R0FB12
G-2 120 1% B12

G-2 120 1% B12

Supplier's Site Datasheet
Res Wirewound 120 Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk - G002120R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk
G002120R0FB12
Res Wirewound 120 Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk G002120R0FB12
Res Wirewound 120 Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 120 Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G002120R0FB12 G002120R0FB12
Product Name Wirewound Resistors Res Wirewound 120 Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 120 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers