Vishay Intertechnology, Inc. Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R G001R5000HE7080

Description
Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R - G001R5000HE7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R
G001R5000HE7080
Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R G001R5000HE7080
Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G001R5000HE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001R5000HE7080
Wirewound Resistors 3110-G001R5000HE7080
G-1-80 .5 3% E70 e3

G-1-80 .5 3% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G001R5000HE7080 3110-G001R5000HE7080
Product Name Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers