Vishay Intertechnology, Inc. Wirewound Resistors G001R3600HE1280

Description
G-1-80 .36 3% E12 e3
Request a Quote Datasheet
Description
G-1-80 .36 3% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G001R3600HE1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001R3600HE1280
Wirewound Resistors 3110-G001R3600HE1280
G-1-80 .36 3% E12 e3

G-1-80 .36 3% E12 e3

Supplier's Site Datasheet
Res Wirewound 360m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - G001R3600HE1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
G001R3600HE1280
Res Wirewound 360m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole Bulk G001R3600HE1280
Res Wirewound 360m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 360m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G001R3600HE1280 G001R3600HE1280
Product Name Wirewound Resistors Res Wirewound 360m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.3600 ohms
Tolerance 3 +/- % 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details