Res Wirewound 300m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
G-1-80 .3 5% E12 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | G001R3000JE1280 | 3110-G001R3000JE1280 |
| Product Name | Res Wirewound 300m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 90 ±ppm/°C |