Vishay Intertechnology, Inc. Wirewound Resistors G001R2200JE7080

Description
G-1-80 .22 5% E70 e3
Request a Quote
Description
G-1-80 .22 5% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G001R2200JE7080 is a miniature wirewound precision power resistor from the G series, featuring a silicone coating and axial leads, designed for high stability and operation at elevated temperatures. It has a resistance value of 0.22 Ω with a tolerance of ±5%, and its power rating is 1.0 W at 25 °C under characteristic U. The resistor is RoHS-compliant, with lead-free termination (E70 code), and supports operating temperatures up to +250 °C with a temperature coefficient of ±90 ppm/°C. It measures 0.250 ± 0.031 inches in length and 0.020 ± 0.002 inches in diameter, with a typical weight of 0.20 g. The part is qualified to MIL-PRF-26 and features a complete welded construction with insulation resistance of 1000 MΩ minimum when dry. Low reactive components are not applicable as this is not a non-inductive (GN) type.

Datasheet Summary
Powered by GS/AI

The G001R2200JE7080 is a miniature wirewound precision power resistor from the G series, featuring a silicone coating and axial leads, designed for high stability and operation at elevated temperatures. It has a resistance value of 0.22 Ω with a tolerance of ±5%, and its power rating is 1.0 W at 25 °C under characteristic U. The resistor is RoHS-compliant, with lead-free termination (E70 code), and supports operating temperatures up to +250 °C with a temperature coefficient of ±90 ppm/°C. It measures 0.250 ± 0.031 inches in length and 0.020 ± 0.002 inches in diameter, with a typical weight of 0.20 g. The part is qualified to MIL-PRF-26 and features a complete welded construction with insulation resistance of 1000 MΩ minimum when dry. Low reactive components are not applicable as this is not a non-inductive (GN) type.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G001R2200JE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001R2200JE7080
Wirewound Resistors 3110-G001R2200JE7080
G-1-80 .22 5% E70 e3

G-1-80 .22 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G001R2200JE7080
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123525 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 696-UAL10-15RF8-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers