Vishay Intertechnology, Inc. Res Wirewound 180m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R G001R1800FS7380

Description
Res Wirewound 180m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 180m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 180m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R - G001R1800FS7380 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
G001R1800FS7380
Res Wirewound 180m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R G001R1800FS7380
Res Wirewound 180m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 180m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G001R1800FS7380 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001R1800FS7380
Wirewound Resistors 3110-G001R1800FS7380
G-1-80 .18 1% S73

G-1-80 .18 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G001R1800FS7380 3110-G001R1800FS7380
Product Name Res Wirewound 180m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details