Vishay Intertechnology, Inc. 1W,.1,5%,T/R G001R1000JS7080

Description
1W,.1,5%,T/R
Request a Quote Datasheet
Description
1W,.1,5%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W,.1,5%,T/R - G001R1000JS7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
1W,.1,5%,T/R
G001R1000JS7080
1W,.1,5%,T/R G001R1000JS7080
1W,.1,5%,T/R

1W,.1,5%,T/R

Supplier's Site
Wirewound Resistors - 3110-G001R1000JS7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001R1000JS7080
Wirewound Resistors 3110-G001R1000JS7080
G-1-80 .1 5% S70

G-1-80 .1 5% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G001R1000JS7080 3110-G001R1000JS7080
Product Name 1W,.1,5%,T/R Wirewound Resistors
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 3-1630027-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers