Vishay Intertechnology, Inc. Wirewound Resistors G00193R06AE7080

Description
G-1-80 93.06 .05% E70 e3
Request a Quote Datasheet
Description
G-1-80 93.06 .05% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G00193R06AE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G00193R06AE7080
Wirewound Resistors 3110-G00193R06AE7080
G-1-80 93.06 .05% E70 e3

G-1-80 93.06 .05% E70 e3

Supplier's Site Datasheet
Res Wirewound 93.06 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R - G00193R06AE7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 93.06 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R
G00193R06AE7080
Res Wirewound 93.06 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R G00193R06AE7080
Res Wirewound 93.06 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 93.06 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G00193R06AE7080 G00193R06AE7080
Product Name Wirewound Resistors Res Wirewound 93.06 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 93.06 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers