Vishay Intertechnology, Inc. Wirewound Resistors G0016R800JS7080

Description
G-1-80 6.8 5% S70
Request a Quote Datasheet
Description
G-1-80 6.8 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0016R800JS7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0016R800JS7080
Wirewound Resistors 3110-G0016R800JS7080
G-1-80 6.8 5% S70

G-1-80 6.8 5% S70

Supplier's Site Datasheet
Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R - G0016R800JS7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
G0016R800JS7080
Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R G0016R800JS7080
Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G0016R800JS7080 G0016R800JS7080
Product Name Wirewound Resistors Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 6.8 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details