Vishay Intertechnology, Inc. Wirewound Resistors G001680R0JB1280

Description
G-1-80 680 5% B12
Request a Quote Datasheet
Description
G-1-80 680 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G001680R0JB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001680R0JB1280
Wirewound Resistors 3110-G001680R0JB1280
G-1-80 680 5% B12

G-1-80 680 5% B12

Supplier's Site Datasheet
Res Wirewound 680 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - G001680R0JB1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
G001680R0JB1280
Res Wirewound 680 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk G001680R0JB1280
Res Wirewound 680 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 680 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G001680R0JB1280 G001680R0JB1280
Product Name Wirewound Resistors Res Wirewound 680 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 680 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers