Vishay Intertechnology, Inc. Wirewound Resistors G0015R100JE1280

Description
G-1-80 5.1 5% E12 e3
Request a Quote
Description
G-1-80 5.1 5% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G001 series consists of miniature axial wirewound resistors with silicone coating, designed for industrial precision power applications. It meets MIL-PRF-26 standards and features a welded construction. The power rating is 1.0 W at 25°C under characteristic U, with a maximum hot spot temperature of +250°C. Resistance ranges from 0.1 to 1 kΩ, with tolerances of ±5% and a temperature coefficient of ±50 ppm/°C for 1 Ω to 9.9 Ω. Insulation resistance is 1000 MΩ minimum. Dimensions are 0.250 ± 0.031 in length and 0.020 ± 0.002 in diameter, weighing 0.20 g. Termination is tin/lead, bulk packaged. Non-inductive versions are available as GN variants. Models with the 380 suffix are not lead-free.

Datasheet Summary
Powered by GS/AI

The G001 series consists of miniature axial wirewound resistors with silicone coating, designed for industrial precision power applications. It meets MIL-PRF-26 standards and features a welded construction. The power rating is 1.0 W at 25°C under characteristic U, with a maximum hot spot temperature of +250°C. Resistance ranges from 0.1 to 1 kΩ, with tolerances of ±5% and a temperature coefficient of ±50 ppm/°C for 1 Ω to 9.9 Ω. Insulation resistance is 1000 MΩ minimum. Dimensions are 0.250 ± 0.031 in length and 0.020 ± 0.002 in diameter, weighing 0.20 g. Termination is tin/lead, bulk packaged. Non-inductive versions are available as GN variants. Models with the 380 suffix are not lead-free.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0015R100JE1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0015R100JE1280
Wirewound Resistors 3110-G0015R100JE1280
G-1-80 5.1 5% E12 e3

G-1-80 5.1 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G0015R100JE1280
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Chip Resistor - Surface Mount - 696-S4-3R3F1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Non-Flame Coating
View Details