Vishay Intertechnology, Inc. Wirewound Resistors G001550R0FE1280

Description
G-1-80 550 1% E12 e3
Request a Quote Datasheet
Description
G-1-80 550 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G001550R0FE1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001550R0FE1280
Wirewound Resistors 3110-G001550R0FE1280
G-1-80 550 1% E12 e3

G-1-80 550 1% E12 e3

Supplier's Site Datasheet
Res Wirewound 550 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - G001550R0FE1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 550 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
G001550R0FE1280
Res Wirewound 550 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk G001550R0FE1280
Res Wirewound 550 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 550 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G001550R0FE1280 G001550R0FE1280
Product Name Wirewound Resistors Res Wirewound 550 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 550 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details