Vishay Intertechnology, Inc. Res Wirewound 4.99 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R G0014R990FS7480

Description
Res Wirewound 4.99 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.99 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.99 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R - G0014R990FS7480 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.99 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R
G0014R990FS7480
Res Wirewound 4.99 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R G0014R990FS7480
Res Wirewound 4.99 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.99 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G0014R990FS7480 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0014R990FS7480
Wirewound Resistors 3110-G0014R990FS7480
G-1-80 4.99 1% S74

G-1-80 4.99 1% S74

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G0014R990FS7480 3110-G0014R990FS7480
Product Name Res Wirewound 4.99 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details