Vishay Intertechnology, Inc. Wirewound Resistors G0014R990FB1280

Description
G-1-80 4.99 1% B12
Request a Quote Datasheet
Description
G-1-80 4.99 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0014R990FB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0014R990FB1280
Wirewound Resistors 3110-G0014R990FB1280
G-1-80 4.99 1% B12

G-1-80 4.99 1% B12

Supplier's Site Datasheet
Res Wirewound 4.99 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - G0014R990FB1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.99 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
G0014R990FB1280
Res Wirewound 4.99 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk G0014R990FB1280
Res Wirewound 4.99 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.99 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G0014R990FB1280 G0014R990FB1280
Product Name Wirewound Resistors Res Wirewound 4.99 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 4.99 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 30 ohms
View Details