Vishay Intertechnology, Inc. Wirewound Resistors G0014R700JE1280

Description
G-1-80 4.7 5% E12 e3
Request a Quote Datasheet
Description
G-1-80 4.7 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0014R700JE1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0014R700JE1280
Wirewound Resistors 3110-G0014R700JE1280
G-1-80 4.7 5% E12 e3

G-1-80 4.7 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 4.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - G0014R700JE1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
G0014R700JE1280
Res Wirewound 4.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk G0014R700JE1280
Res Wirewound 4.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G0014R700JE1280 G0014R700JE1280
Product Name Wirewound Resistors Res Wirewound 4.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details