Res Wirewound 4 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-G0014R000HS7380 | G0014R000HS7380 |
| Product Name | Wirewound Resistors | Res Wirewound 4 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Resistance Range | 4 ohms | |
| Tolerance | 3 +/- % | 3 +/- % |
| Technology / Construction | Wirewound |