Vishay Intertechnology, Inc. Wirewound Resistors G0013R000FE7080

Description
G-1-80 3 1% E70 e3
Request a Quote
Description
G-1-80 3 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G0013R000FE7080 is a miniature axial-lead wirewound resistor from the Vishay Dale G series, rated for up to 1.0 W at 25 °C with a resistance of 3 Ω and ±1% tolerance. It features a silicone coating rated to 350 °C, a welded construction, and meets MIL-PRF-26. Dimensions are 0.250 ± 0.031 inches long with a 0.020 ± 0.002 inch diameter. Temperature coefficient is ±90 ppm/°C. It uses lead-free (E70) terminations and is supplied in tape and reel packaging. Insulation resistance is 1000 MΩ minimum dry. Stability under 2000 hours at rated power is ±0.5% maximum resistance shift. Recommended termination is resistance welding or high-temperature solder within 1/2 inch of the body.

Datasheet Summary
Powered by GS/AI

The G0013R000FE7080 is a miniature axial-lead wirewound resistor from the Vishay Dale G series, rated for up to 1.0 W at 25 °C with a resistance of 3 Ω and ±1% tolerance. It features a silicone coating rated to 350 °C, a welded construction, and meets MIL-PRF-26. Dimensions are 0.250 ± 0.031 inches long with a 0.020 ± 0.002 inch diameter. Temperature coefficient is ±90 ppm/°C. It uses lead-free (E70) terminations and is supplied in tape and reel packaging. Insulation resistance is 1000 MΩ minimum dry. Stability under 2000 hours at rated power is ±0.5% maximum resistance shift. Recommended termination is resistance welding or high-temperature solder within 1/2 inch of the body.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0013R000FE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0013R000FE7080
Wirewound Resistors 3110-G0013R000FE7080
G-1-80 3 1% E70 e3

G-1-80 3 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G0013R000FE7080
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details