Vishay Intertechnology, Inc. Res Wirewound 390 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R G001390R0JE7080

Description
Res Wirewound 390 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 390 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R - G001390R0JE7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
G001390R0JE7080
Res Wirewound 390 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R G001390R0JE7080
Res Wirewound 390 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 390 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G001390R0JE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001390R0JE7080
Wirewound Resistors 3110-G001390R0JE7080
G-1-80 390 5% E70 e3

G-1-80 390 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G001390R0JE7080 3110-G001390R0JE7080
Product Name Res Wirewound 390 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
View Details
4 suppliers