Wirewound Resistors - Through Hole 1watt 390ohms 1% Axial
Wirewound Resistors - Through Hole 1watt 390ohms 1% Axial Product overview: G001390R0FE1280 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-G001390R0FE1280 can be used for catalog matching and distributor lookup.
G-1-80 390 1% E12 e3
G-1-80 390 1% E12 E3
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | G001390R0FE1280 | 53-G001390R0FE1280 | 3110-G001390R0FE1280 | 541-G001390R0FE1280-ND |
| Product Name | Wirewound Resistors - | Through-Hole Resistor | Wirewound Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole; Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 390 ohms | 390 ohms | 390 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |