Vishay Intertechnology, Inc. Res Wirewound 360 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R G001360R0HE7080

Description
Res Wirewound 360 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 360 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R - G001360R0HE7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R
G001360R0HE7080
Res Wirewound 360 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R G001360R0HE7080
Res Wirewound 360 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 360 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G001360R0HE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001360R0HE7080
Wirewound Resistors 3110-G001360R0HE7080
G-1-80 360 3% E70 e3

G-1-80 360 3% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G001360R0HE7080 3110-G001360R0HE7080
Product Name Res Wirewound 360 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details