The G00135R70FE1280 is a miniature axial lead wirewound resistor from the Vishay Dale G series, designed for high-power industrial applications with silicone coating and a maximum operating temperature of +350 °C under characteristic V. It has a resistance value of 35.7 Ω with a tolerance of ±1%, and conforms to the G001...80 model dimensions: 0.250 inches in length and 0.020 inches in diameter. The resistor supports a power rating of 1.0 W at 25 °C under characteristic U and is rated for stable operation with a typical resistance shift of less than 0.5%. Terminal termination is lead-free, tape/reel packaging (E12), and the unit is MIL-PRF-26 qualified. The component has a temperature coefficient of ±50 ppm/°C for its resistance range and maintains insulation resistance of at least 100 MΩ after moisture testing.
G-1-80 35.7 1% E12 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G00135R70FE1280 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |