Vishay Intertechnology, Inc. Through-Hole Resistor G001330R0JB1280

Description
Wirewound Resistors - Through Hole 1watt 330ohms 5% Product overview: G001330R0JB1280 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-G001330R0JB1280 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 1watt 330ohms 5% Product overview: G001330R0JB1280 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-G001330R0JB1280 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-G001330R0JB1280 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-G001330R0JB1280
Through-Hole Resistor 53-G001330R0JB1280
Wirewound Resistors - Through Hole 1watt 330ohms 5% Product overview: G001330R0JB1280 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-G001330R0JB1280 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 1watt 330ohms 5% Product overview: G001330R0JB1280 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-G001330R0JB1280 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - G001330R0JB1280 - 1060403-G001330R0JB1280 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - G001330R0JB1280
1060403-G001330R0JB1280
Through Hole Resistors - G001330R0JB1280 1060403-G001330R0JB1280
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060403-G001330R0JB1 280 Packaging: Bulk Termination: Axial Length: 7.14 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Resistance: 330 Ω Power Rating: 1 W Diameter: 2.16 mm Categories: Through Hole Resistors Case / Package: Ceramic Alternative Parts (Cross-Reference): RW69V331B12; RW67V331B12; RW69V311B12; SBCHE11330RJ; SBCHE6330RJ; SBCHE4330RJ; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060403-G001330R0JB1280
Packaging: Bulk
Termination: Axial
Length: 7.14 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Resistance: 330 Ω
Power Rating: 1 W
Diameter: 2.16 mm
Categories: Through Hole Resistors
Case / Package: Ceramic
Alternative Parts (Cross-Reference): RW69V331B12; RW67V331B12; RW69V311B12; SBCHE11330RJ; SBCHE6330RJ; SBCHE4330RJ;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 250 °C
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now
Wirewound Resistors - 3110-G001330R0JB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001330R0JB1280
Wirewound Resistors 3110-G001330R0JB1280
G-1-80 330 5% B12

G-1-80 330 5% B12

Supplier's Site Datasheet
Res Wirewound 330 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - G001330R0JB1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
G001330R0JB1280
Res Wirewound 330 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk G001330R0JB1280
Res Wirewound 330 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 330 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 53-G001330R0JB1280 1060403-G001330R0JB1280 3110-G001330R0JB1280 G001330R0JB1280
Product Name Through-Hole Resistor Through Hole Resistors - G001330R0JB1280 Wirewound Resistors Res Wirewound 330 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details