Vishay Intertechnology, Inc. Wirewound Resistors G001300R0HB1280

Description
G-1-80 300 3% B12
Request a Quote Datasheet
Description
G-1-80 300 3% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G001300R0HB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001300R0HB1280
Wirewound Resistors 3110-G001300R0HB1280
G-1-80 300 3% B12

G-1-80 300 3% B12

Supplier's Site Datasheet
Res Wirewound 300 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - G001300R0HB1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
G001300R0HB1280
Res Wirewound 300 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk G001300R0HB1280
Res Wirewound 300 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G001300R0HB1280 G001300R0HB1280
Product Name Wirewound Resistors Res Wirewound 300 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 300 ohms
Tolerance 3 +/- % 3 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details