Vishay Intertechnology, Inc. Res Wirewound 2.2 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk G0012R200FE1280

Description
Res Wirewound 2.2 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.2 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - G0012R200FE1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
G0012R200FE1280
Res Wirewound 2.2 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk G0012R200FE1280
Res Wirewound 2.2 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.2 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-G0012R200FE1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0012R200FE1280
Wirewound Resistors 3110-G0012R200FE1280
G-1-80 2.2 1% E12 e3

G-1-80 2.2 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G0012R200FE1280 3110-G0012R200FE1280
Product Name Res Wirewound 2.2 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers