Vishay Intertechnology, Inc. Wirewound Resistors G0012K550FB1280

Description
G-1-80 2.55K 1% B12
Request a Quote Datasheet
Description
G-1-80 2.55K 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0012K550FB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0012K550FB1280
Wirewound Resistors 3110-G0012K550FB1280
G-1-80 2.55K 1% B12

G-1-80 2.55K 1% B12

Supplier's Site Datasheet
Res Wirewound 2.55K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - G0012K550FB1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.55K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
G0012K550FB1280
Res Wirewound 2.55K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk G0012K550FB1280
Res Wirewound 2.55K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.55K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G0012K550FB1280 G0012K550FB1280
Product Name Wirewound Resistors Res Wirewound 2.55K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 2550 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details