Vishay Intertechnology, Inc. Wirewound Resistors G001267R0AS7080

Description
G-1-80 267 .05% S70
Request a Quote Datasheet
Description
G-1-80 267 .05% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G001267R0AS7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001267R0AS7080
Wirewound Resistors 3110-G001267R0AS7080
G-1-80 267 .05% S70

G-1-80 267 .05% S70

Supplier's Site Datasheet
Res Wirewound 267 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R - G001267R0AS7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 267 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R
G001267R0AS7080
Res Wirewound 267 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R G001267R0AS7080
Res Wirewound 267 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 267 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G001267R0AS7080 G001267R0AS7080
Product Name Wirewound Resistors Res Wirewound 267 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 267 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers