Res Wirewound 20 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Wirewound Resistors - Through Hole 1watt 20ohms 1% Product overview: G00120R00FE7080 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-G00120R00FE7080 can be used for catalog matching and distributor lookup.
G-1-80 20 1% E70 E3
G-1-80 20 1% E70 E3
G-1-80 20 1% E70 e3
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | G00120R00FE7080 | 53-G00120R00FE7080 | 541-G00120R00FE7080TR-ND | 3110-G00120R00FE7080 |
| Product Name | Res Wirewound 20 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R | Through-Hole Resistor | Through Hole Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 1 watts | 1 watts |