Vishay Intertechnology, Inc. Wirewound Resistors G0011R780BS7080

Description
G-1-80 1.78 .1% S70
Request a Quote Datasheet
Description
G-1-80 1.78 .1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0011R780BS7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0011R780BS7080
Wirewound Resistors 3110-G0011R780BS7080
G-1-80 1.78 .1% S70

G-1-80 1.78 .1% S70

Supplier's Site Datasheet
Res Wirewound 1.78 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole T/R - G0011R780BS7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.78 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole T/R
G0011R780BS7080
Res Wirewound 1.78 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole T/R G0011R780BS7080
Res Wirewound 1.78 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.78 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G0011R780BS7080 G0011R780BS7080
Product Name Wirewound Resistors Res Wirewound 1.78 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 1.78 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details