Vishay Intertechnology, Inc. Wirewound Resistors G0011K200JE1280

Description
G-1-80 1.2K 5% E12 e3
Request a Quote Datasheet
Description
G-1-80 1.2K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0011K200JE1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0011K200JE1280
Wirewound Resistors 3110-G0011K200JE1280
G-1-80 1.2K 5% E12 e3

G-1-80 1.2K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - G0011K200JE1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
G0011K200JE1280
Res Wirewound 1.2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk G0011K200JE1280
Res Wirewound 1.2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G0011K200JE1280 G0011K200JE1280
Product Name Wirewound Resistors Res Wirewound 1.2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details