G-1-80 18.7 .1% S74
Res Wirewound 18.7 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-G00118R70BS7480 | G00118R70BS7480 |
| Product Name | Wirewound Resistors | Res Wirewound 18.7 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Resistance Range | 18.7 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Technology / Construction | Wirewound |