Vishay Intertechnology, Inc. Through Hole Resistors - G001180R0HE7080 G001180R0HE7080

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060402-G001180R0HE7 080 Packaging: Tape & Reel Length: 7.14 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 3 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Resistance: 180 Ω Power Rating: 1 W Diameter: 2.16 mm Categories: Through Hole Resistors Case / Package: Ceramic Alternative Parts (Cross-Reference): RS01A180R0FE12; RS02B180R0FE70; RS02B180R0FE12; SQZW10180RJ; SBCHE6180RJ; CW02B180R0JE70; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060402-G001180R0HE7 080 Packaging: Tape & Reel Length: 7.14 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 3 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Resistance: 180 Ω Power Rating: 1 W Diameter: 2.16 mm Categories: Through Hole Resistors Case / Package: Ceramic Alternative Parts (Cross-Reference): RS01A180R0FE12; RS02B180R0FE70; RS02B180R0FE12; SQZW10180RJ; SBCHE6180RJ; CW02B180R0JE70; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - G001180R0HE7080 - 1060402-G001180R0HE7080 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - G001180R0HE7080
1060402-G001180R0HE7080
Through Hole Resistors - G001180R0HE7080 1060402-G001180R0HE7080
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060402-G001180R0HE7 080 Packaging: Tape & Reel Length: 7.14 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 3 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Resistance: 180 Ω Power Rating: 1 W Diameter: 2.16 mm Categories: Through Hole Resistors Case / Package: Ceramic Alternative Parts (Cross-Reference): RS01A180R0FE12; RS02B180R0FE70; RS02B180R0FE12; SQZW10180RJ; SBCHE6180RJ; CW02B180R0JE70; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060402-G001180R0HE7080
Packaging: Tape & Reel
Length: 7.14 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 3 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Resistance: 180 Ω
Power Rating: 1 W
Diameter: 2.16 mm
Categories: Through Hole Resistors
Case / Package: Ceramic
Alternative Parts (Cross-Reference): RS01A180R0FE12; RS02B180R0FE70; RS02B180R0FE12; SQZW10180RJ; SBCHE6180RJ; CW02B180R0JE70;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 250 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now
180 Ohm 1W Resistor - 53-G001180R0HE7080 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180 Ohm 1W Resistor
53-G001180R0HE7080
180 Ohm 1W Resistor 53-G001180R0HE7080
Res Wirewound 180 Ohm 3% 1W 20ppm/C Ceramic Hi Temp Sil AXL Thru-Hole T/R Product overview: G001180R0HE7080 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-G001180R0HE7080 can be used for catalog matching and distributor lookup.

Res Wirewound 180 Ohm 3% 1W 20ppm/C Ceramic Hi Temp Sil AXL Thru-Hole T/R Product overview: G001180R0HE7080 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-G001180R0HE7080 can be used for catalog matching and distributor lookup.

Supplier's Site
Res Wirewound 180 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R - G001180R0HE7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R
G001180R0HE7080
Res Wirewound 180 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R G001180R0HE7080
Res Wirewound 180 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 180 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G001180R0HE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001180R0HE7080
Wirewound Resistors 3110-G001180R0HE7080
G-1-80 180 3% E70 e3

G-1-80 180 3% E70 e3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number 1060402-G001180R0HE7080 53-G001180R0HE7080 G001180R0HE7080 3110-G001180R0HE7080
Product Name Through Hole Resistors - G001180R0HE7080 180 Ohm 1W Resistor Res Wirewound 180 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) ThroughHole
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- % 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details