Vishay Intertechnology, Inc. Res Wirewound 160 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk G001160R0HB1280

Description
Res Wirewound 160 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 160 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - G001160R0HB1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
G001160R0HB1280
Res Wirewound 160 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk G001160R0HB1280
Res Wirewound 160 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 160 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-G001160R0HB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001160R0HB1280
Wirewound Resistors 3110-G001160R0HB1280
G-1-80 160 3% B12

G-1-80 160 3% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G001160R0HB1280 3110-G001160R0HB1280
Product Name Res Wirewound 160 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers