Res Wirewound 14.3 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
G-1-80 14.3 1% B12
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | G00114R30FB1280 | 3110-G00114R30FB1280 |
| Product Name | Res Wirewound 14.3 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C |