Res Wirewound 103.9 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R
G-1-80 103.9 .05% S74
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | G001103R9AS7480 | 3110-G001103R9AS7480 |
| Product Name | Res Wirewound 103.9 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % |
| Temperature Coefficient | 20 ±ppm/°C |