The FVTS10R1E50K00JE is a chassis mount wirewound resistor designed for industrial power applications. It features a high-temperature vitreous coating and a complete welded construction, making it suitable for intermittent power and pulsing applications. This resistor has a power rating of 12 watts at 25°C and a resistance range of 1.0 to 58K ohms, with a tolerance of ±5%. The device exhibits excellent stability in operation, with less than 3% change in resistance over time. It operates within a temperature range of -55°C to +350°C and has a dielectric withstand voltage of 1000V AC. The resistor is available in various lead and terminal options, including a non-inductive style with Ayrton-Perry winding. The typical weight of the component is approximately 6.69 grams.
50 kOhms ±5% 12W Wirewound Chassis Mount Resistor
RES CHAS MNT 50K OHM 5% 12W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | FVTS10-50.0K-ND | FVTS10R1E50K00JE |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular |