RES CHAS MNT 1.5 OHM 5% 50W
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 274-FVT05006E1R500JENI-ND |
| Product Name | Chassis Mount Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Radial, Tubular |
| Resistance Range | 1.5 ohms |