Vishay Intertechnology, Inc. Chassis Mount Resistors FSOT4009E2K500KE

Description
2.5 kOhms ±10% 40W Wirewound Chassis Mount Resistor
Request a Quote
Description
2.5 kOhms ±10% 40W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FSOT4009E2K500KE is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for industrial power applications. It has a power rating of 40 watts at 25 °C and a resistance value of 2.5 kΩ with a tolerance of ±10%. The resistor features a high-temperature silicon coating and is suitable for high-density packaging, allowing for efficient heat dissipation due to its mounting hardware, which also acts as a heat sink. It can withstand high vibrations without loosening and operates within a temperature range of -55 °C to +350 °C. The dielectric withstanding voltage is rated at 1000 V AC, ensuring reliability in various applications. The resistor is constructed with a copper-nickel alloy element and a ceramic core, providing durability and stability under thermal stress.

Datasheet Summary
Powered by GS/AI

The FSOT4009E2K500KE is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for industrial power applications. It has a power rating of 40 watts at 25 °C and a resistance value of 2.5 kΩ with a tolerance of ±10%. The resistor features a high-temperature silicon coating and is suitable for high-density packaging, allowing for efficient heat dissipation due to its mounting hardware, which also acts as a heat sink. It can withstand high vibrations without loosening and operates within a temperature range of -55 °C to +350 °C. The dielectric withstanding voltage is rated at 1000 V AC, ensuring reliability in various applications. The resistor is constructed with a copper-nickel alloy element and a ceramic core, providing durability and stability under thermal stress.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - FSOT40-2.5K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
FSOT40-2.5K-ND
Chassis Mount Resistors FSOT40-2.5K-ND
2.5 kOhms ±10% 40W Wirewound Chassis Mount Resistor

2.5 kOhms ±10% 40W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - FSOT4009E2K500KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
FSOT4009E2K500KE
Chassis Mount Resistors FSOT4009E2K500KE
RES CHAS MNT 2.5K OHM 10% 40W

RES CHAS MNT 2.5K OHM 10% 40W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number FSOT40-2.5K-ND FSOT4009E2K500KE
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers