25 Ohms ±10% 40W Wirewound Chassis Mount Resistor
RES CHAS MNT 25 OHM 10% 40W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | FSOT40-25-ND | FSOT4009E25R00KE |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Flat Oval | Solder Lugs |
| Resistance Range | 25 ohms | 25 ohms |