Vishay Intertechnology, Inc. Chassis Mount Resistors FSOT3009E250R0KE

Description
250 Ohms ±10% 30W Wirewound Chassis Mount Resistor
Request a Quote
Description
250 Ohms ±10% 30W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FSOT3009E250R0KE is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for industrial power applications. It has a power rating of 30 watts at 25 °C and a resistance value of 250 ohms with a tolerance of ±10%. The resistor features a high-temperature silicone coating, which enhances durability and heat dissipation. It is suitable for high-density packaging and can withstand high vibrations without loosening. The operating temperature range is from -55 °C to +350 °C, making it versatile for various environments. The dielectric withstanding voltage is rated at 1000 V AC, ensuring reliable performance in demanding applications. The resistor's construction includes a ceramic core and a copper-nickel alloy element, contributing to its robust performance characteristics.

Datasheet Summary
Powered by GS/AI

The FSOT3009E250R0KE is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for industrial power applications. It has a power rating of 30 watts at 25 °C and a resistance value of 250 ohms with a tolerance of ±10%. The resistor features a high-temperature silicone coating, which enhances durability and heat dissipation. It is suitable for high-density packaging and can withstand high vibrations without loosening. The operating temperature range is from -55 °C to +350 °C, making it versatile for various environments. The dielectric withstanding voltage is rated at 1000 V AC, ensuring reliable performance in demanding applications. The resistor's construction includes a ceramic core and a copper-nickel alloy element, contributing to its robust performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - FSOT30-250-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
FSOT30-250-ND
Chassis Mount Resistors FSOT30-250-ND
250 Ohms ±10% 30W Wirewound Chassis Mount Resistor

250 Ohms ±10% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - FSOT3009E250R0KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
FSOT3009E250R0KE
Chassis Mount Resistors FSOT3009E250R0KE
RES CHAS MNT 250 OHM 10% 30W

RES CHAS MNT 250 OHM 10% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number FSOT30-250-ND FSOT3009E250R0KE
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Resistance Range 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details