Vishay Intertechnology, Inc. Chassis Mount Resistors FSOT1011E2K500KE

Description
2.5 kOhms ±10% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.5 kOhms ±10% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - FSOT10-2.5K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
FSOT10-2.5K-ND
Chassis Mount Resistors FSOT10-2.5K-ND
2.5 kOhms ±10% 10W Wirewound Chassis Mount Resistor

2.5 kOhms ±10% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - FSOT1011E2K500KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
FSOT1011E2K500KE
Chassis Mount Resistors FSOT1011E2K500KE
RES CHAS MNT 2.5K OHM 10% 10W

RES CHAS MNT 2.5K OHM 10% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number FSOT10-2.5K-ND FSOT1011E2K500KE
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 7-1625966-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details