500 mOhms ±5% 20W Through Hole Resistor Radial Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | FS20-.5-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Radial |
| Resistance Range | 0.5000 ohms |