Vishay Intertechnology, Inc. 25 OHM 20W Resistor FS-020CBE25R00JE

Description
RES 25 OHM 20W 5% WW RAD Product overview: FS-020CBE25R00JE from Vishay / Huntington Electric, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 OHM, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FS-020CBE25R00JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 25 OHM 20W 5% WW RAD Product overview: FS-020CBE25R00JE from Vishay / Huntington Electric, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 OHM, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FS-020CBE25R00JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 OHM 20W Resistor - 53-FS-020CBE25R00JE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25 OHM 20W Resistor
53-FS-020CBE25R00JE
25 OHM 20W Resistor 53-FS-020CBE25R00JE
RES 25 OHM 20W 5% WW RAD Product overview: FS-020CBE25R00JE from Vishay / Huntington Electric, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 OHM, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FS-020CBE25R00JE can be used for catalog matching and distributor lookup.

RES 25 OHM 20W 5% WW RAD Product overview: FS-020CBE25R00JE from Vishay / Huntington Electric, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 OHM, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FS-020CBE25R00JE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - FS20-25-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FS20-25-ND
Through Hole Resistors FS20-25-ND
25 Ohms ±5% 20W Through Hole Resistor Radial Wirewound

25 Ohms ±5% 20W Through Hole Resistor Radial Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - FS-020CBE25R00JE
774768-FS-020CBE25R00JE
Through Hole Resistors - FS-020CBE25R00JE 774768-FS-020CBE25R00JE
Manufacturer: Vishay Huntington Electric Inc. Win Source Part Number: 774768-FS-020CBE25R0 0JE Series: FS Packaging: Bulk Operating Temperature Range: -55°C ~ 350°C Package: Radial Tolerance: ±5% Temperature Coefficient: ±260ppm/°C Power (Watts): 20W Resistance (Ohms): 25 Composition: Wirewound Number of Terminations: 2 Categories: Resistors Dimension: 0.437" Dia x 2.000" L (11.11mm x 50.80mm) Height - Seated (Maximum): 0.725" (18.41mm) ECCN: EAR99 Country of Origin: United States of America Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Huntington Electric Inc.
Win Source Part Number: 774768-FS-020CBE25R00JE
Series: FS
Packaging: Bulk
Operating Temperature Range: -55°C ~ 350°C
Package: Radial
Tolerance: ±5%
Temperature Coefficient: ±260ppm/°C
Power (Watts): 20W
Resistance (Ohms): 25
Composition: Wirewound
Number of Terminations: 2
Categories: Resistors
Dimension: 0.437" Dia x 2.000" L (11.11mm x 50.80mm)
Height - Seated (Maximum): 0.725" (18.41mm)
ECCN: EAR99
Country of Origin: United States of America
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 53-FS-020CBE25R00JE FS20-25-ND 774768-FS-020CBE25R00JE
Product Name 25 OHM 20W Resistor Through Hole Resistors Through Hole Resistors - FS-020CBE25R00JE
Mounting / Packaging Radial Radial
Resistance Range 25 ohms 25 ohms 25 ohms
Operating Temperature -55 to 350 C (-67 to 662 F) -55 to 350 C (-67 to 662 F) -55 to 350 C (-67 to 662 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details