Vishay Precision Group Res, Jumper, 5A, Metal Film, Axial; Resistor Case / Package Vishay FRJ50E36

Description
RES, JUMPER, 5A, METAL FILM, AXIAL; Resistor Case / Package:Axial Leaded; Resistor Technology:Metal Film; Power Rating:-; Current Rating:5A; Product Range:FRJ Series; Product Length:3.86mm; Product Width:-; Product Height:- RoHS Compliant: Yes
Description
RES, JUMPER, 5A, METAL FILM, AXIAL; Resistor Case / Package:Axial Leaded; Resistor Technology:Metal Film; Power Rating:-; Current Rating:5A; Product Range:FRJ Series; Product Length:3.86mm; Product Width:-; Product Height:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Jumper, 5A, Metal Film, Axial; Resistor Case / Package Vishay - 63M2715 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 5A, Metal Film, Axial; Resistor Case / Package Vishay
63M2715
Res, Jumper, 5A, Metal Film, Axial; Resistor Case / Package Vishay 63M2715
RES, JUMPER, 5A, METAL FILM, AXIAL; Resistor Case / Package:Axial Leaded; Resistor Technology:Metal Film; Power Rating:-; Current Rating:5A; Product Range:FRJ Series; Product Length:3.86mm; Product Width:-; Product Height:- RoHS Compliant: Yes

RES, JUMPER, 5A, METAL FILM, AXIAL; Resistor Case / Package:Axial Leaded; Resistor Technology:Metal Film; Power Rating:-; Current Rating:5A; Product Range:FRJ Series; Product Length:3.86mm; Product Width:-; Product Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63M2715
Product Name Res, Jumper, 5A, Metal Film, Axial; Resistor Case / Package Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details