Vishay Intertechnology, Inc. Ceramic Capacitors FPS060BH50136BJ1

Description
500pF ±10% 10000V (10kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
500pF ±10% 10000V (10kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FPS060BH50136BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FPS060BH50136BJ1-ND
Ceramic Capacitors FPS060BH50136BJ1-ND
500pF ±10% 10000V (10kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals

500pF ±10% 10000V (10kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number FPS060BH50136BJ1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details