Vishay Intertechnology, Inc. Ceramic Capacitors FPP145BH25238BJ1

Description
2500pF ±20% 10000V (10kV) Ceramic Capacitor R85
Request a Quote Datasheet
Description
2500pF ±20% 10000V (10kV) Ceramic Capacitor R85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FPP145BH25238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FPP145BH25238BJ1-ND
Ceramic Capacitors FPP145BH25238BJ1-ND
2500pF ±20% 10000V (10kV) Ceramic Capacitor R85

2500pF ±20% 10000V (10kV) Ceramic Capacitor R85

Buy Now Datasheet
Ceramic Capacitors - FPP145BH25238BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FPP145BH25238BJ1
Ceramic Capacitors FPP145BH25238BJ1
CAP CER 2500PF 10KV R85

CAP CER 2500PF 10KV R85

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FPP145BH25238BJ1-ND FPP145BH25238BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10000 volts 10000 volts
WVAC 10000 volts 10000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX560K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1833383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details