Vishay Intertechnology, Inc. Ceramic Capacitors FPE200BE60238BJ1

Description
6000pF ±20% 5000V (5kV) Ceramic Capacitor R85
Request a Quote Datasheet
Description
6000pF ±20% 5000V (5kV) Ceramic Capacitor R85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FPE200BE60238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FPE200BE60238BJ1-ND
Ceramic Capacitors FPE200BE60238BJ1-ND
6000pF ±20% 5000V (5kV) Ceramic Capacitor R85

6000pF ±20% 5000V (5kV) Ceramic Capacitor R85

Buy Now Datasheet
Ceramic Capacitors - FPE200BE60238BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FPE200BE60238BJ1
Ceramic Capacitors FPE200BE60238BJ1
CAP CER 6000PF 5KV R85

CAP CER 6000PF 5KV R85

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FPE200BE60238BJ1-ND FPE200BE60238BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 5000 volts 5000 volts
WVAC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C17CF620J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details